Belden Inc. 50 Ohm Coax, RG303, 19 AWG Solid SCCCS, SCC Braid, FEP Jacket, CL2P 84303

Description
RG-303/U, 19 AWG solid .037" silver-coated copper-covered steel conductor, plenum, TFE insulation, silver-coated copper braid shield (95% coverage), FEP jacket, commercial non-QPL product.
Datasheet
Description
RG-303/U, 19 AWG solid .037" silver-coated copper-covered steel conductor, plenum, TFE insulation, silver-coated copper braid shield (95% coverage), FEP jacket, commercial non-QPL product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm Coax, RG303, 19 AWG Solid SCCCS, SCC Braid, FEP Jacket, CL2P - 84303 - Belden Inc.
St. Louis, MO, United States
50 Ohm Coax, RG303, 19 AWG Solid SCCCS, SCC Braid, FEP Jacket, CL2P
84303
50 Ohm Coax, RG303, 19 AWG Solid SCCCS, SCC Braid, FEP Jacket, CL2P 84303
RG-303/U, 19 AWG solid .037" silver-coated copper-covered steel conductor, plenum, TFE insulation, silver-coated copper braid shield (95% coverage), FEP jacket, commercial non-QPL product.

RG-303/U, 19 AWG solid .037" silver-coated copper-covered steel conductor, plenum, TFE insulation, silver-coated copper braid shield (95% coverage), FEP jacket, commercial non-QPL product.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 84303
Product Name 50 Ohm Coax, RG303, 19 AWG Solid SCCCS, SCC Braid, FEP Jacket, CL2P
Cable Type Triaxial
Cable Jacket FEP
Cable Conductor Copper Clad Steel; Copper; Silvered Copper Covered Steel - Solid
Cable Shielding Braid; Braid(s)
Unlock Full Specs
to access all available technical data

Similar Products

V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper center conductor
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details