Belden Inc. Coaxial Cables (RF) 643948 010U500

Description
Coaxial - Plenum Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7809-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7809-500-ND
Coaxial Cables (RF) BEL7809-500-ND
Coaxial - Plenum Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms

Coaxial - Plenum Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-59, 500Ft, Black; Coaxial Cable Type Belden - 87K1473 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59, 500Ft, Black; Coaxial Cable Type Belden
87K1473
Coaxial Cable, Rg-59, 500Ft, Black; Coaxial Cable Type Belden 87K1473
COAXIAL CABLE, RG-59, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7809-500-ND 87K1473
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers