Belden Inc. Coaxial Cables (RF) 9104 0101000

Description
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7207-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7207-1000-ND
Coaxial Cables (RF) BEL7207-1000-ND
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
#20 GIFHDLDPE SH FRPVC CATV COAX 1000 010 - 9104 0101000 - Heilind Electronics, Inc.
Wilmington, MA, United States
#20 GIFHDLDPE SH FRPVC CATV COAX 1000 010
9104 0101000
#20 GIFHDLDPE SH FRPVC CATV COAX 1000 010 9104 0101000
#20 GIFHDLDPE SH FRPVC CATV COAX 1000 010

#20 GIFHDLDPE SH FRPVC CATV COAX 1000 010

Buy Now
Coaxial Cable Rg59/u, 1000Ft, Black; Coaxial Cable Type Belden - 50B1020 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg59/u, 1000Ft, Black; Coaxial Cable Type Belden
50B1020
Coaxial Cable Rg59/u, 1000Ft, Black; Coaxial Cable Type Belden 50B1020
COAXIAL CABLE RG59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE RG59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
CATV COAX #20 GIFHDLDPE SH FRPVC BLACK - 70003735 - Allied Electronics, Inc.
Fort Worth, TX, USA
CATV COAX #20 GIFHDLDPE SH FRPVC BLACK
70003735
CATV COAX #20 GIFHDLDPE SH FRPVC BLACK 70003735
CATV COAX #20 GIFHDLDPE SH FRPVC BLACK

CATV COAX #20 GIFHDLDPE SH FRPVC BLACK

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL7207-1000-ND 9104 0101000 50B1020 70003735
Product Name Coaxial Cables (RF) #20 GIFHDLDPE SH FRPVC CATV COAX 1000 010 Coaxial Cable Rg59/u, 1000Ft, Black; Coaxial Cable Type Belden CATV COAX #20 GIFHDLDPE SH FRPVC BLACK
Product Category Cable Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Steel, Copper Coated Copper Clad Steel
Cable Shielding Foil Braid Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details