The Belden 8254 is a 93,Ѷ RG-62/U Type coaxial cable featuring a 22 AWG solid bare copper-covered steel conductor and semi-solid polyethylene insulation. It has a bare copper braid shield providing 95% coverage and is encased in a PVC jacket. The nominal overall diameter of the cable is 0.238 inches (6.05 mm). This cable is suitable for applications in computer and instrumentation environments. It operates effectively within a temperature range of -40°C to +75°C and has a voltage rating of 750 V. The cable's attenuation characteristics vary with frequency, with a nominal attenuation of 0.25 dB/100ft at 1 MHz and increasing to 8.70 dB/100ft at 1000 MHz. The nominal capacitance from conductor to shield is 13.5 pF/ft. The cable is designed for both indoor and outdoor use, with resistance to sunlight and UV exposure. It complies with various environmental standards, including RoHS and WEEE directives, making it suitable for a range of regulatory environments. The product is available in multiple lengths, including options on reels of 500 ft, 1000 ft, and 5000 ft.
Coax 93Ω RG-62/U Type, 22 AWG solid bare copper-covered steel conductor, semi-solid polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8254 |
| Product Name | 93Ω RG-62/U Type, #22 Sol BCCS, Semi-solid PE, BC Braid, PVC Jkt |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; PE - Polyethylene (Semi-Solid) |
| Cable Conductor | Copper Clad Steel; Copper; Bare Copper Covered Steel - Solid |
| Cable Shielding | Braid; Braid(s) |