Belden Inc. Coaxial Cables (RF) 639948 877500

Description
Coaxial - Plenum Cable 18 AWG (2) RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 18 AWG (2) RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7340-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7340-500-ND
Coaxial Cables (RF) BEL7340-500-ND
Coaxial - Plenum Cable 18 AWG (2) RG-6 500.0' (152.40m) 75 Ohms

Coaxial - Plenum Cable 18 AWG (2) RG-6 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Shielded Composite Cable, 3 Conductor, 1Coax/1Pair, 18Awg, 500Ft; Cable Shielding Belden - 87K1463 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 3 Conductor, 1Coax/1Pair, 18Awg, 500Ft; Cable Shielding Belden
87K1463
Shielded Composite Cable, 3 Conductor, 1Coax/1Pair, 18Awg, 500Ft; Cable Shielding Belden 87K1463
SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 1COAX/1PAIR, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 1COAX/1PAIR, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7340-500-ND 87K1463
Product Name Coaxial Cables (RF) Shielded Composite Cable, 3 Conductor, 1Coax/1Pair, 18Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3037/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details