Belden Inc. COAXIAL CABLE, M17/60-RG142, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL 84142 001500

Description
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
Datasheet
Description
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COAXIAL CABLE, M17/60-RG142, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL - 70004491 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, M17/60-RG142, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL
70004491
COAXIAL CABLE, M17/60-RG142, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL 70004491
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site
Coaxial Cable, Rg142, 19Awg, 50 Ohm, Brown, 500Ft; Coaxial Cable Type Belden - 03F7177 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg142, 19Awg, 50 Ohm, Brown, 500Ft; Coaxial Cable Type Belden
03F7177
Coaxial Cable, Rg142, 19Awg, 50 Ohm, Brown, 500Ft; Coaxial Cable Type Belden 03F7177
COAXIAL CABLE, RG142, 19AWG, 50 OHM, BROWN, 500FT; Coaxial Cable Type:RG142; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG142, 19AWG, 50 OHM, BROWN, 500FT; Coaxial Cable Type:RG142; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 70004491 03F7177
Product Name COAXIAL CABLE, M17/60-RG142, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL Coaxial Cable, Rg142, 19Awg, 50 Ohm, Brown, 500Ft; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene Propylene
Cable Conductor Copper Clad Steel
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details