Belden Inc. 12 GHz 5 Coax, 4K UHD Precision Video Cable, RG-7 Series, 75 Ohm, 16 AWG Solid, CMR 4794RX5

Description
12 GHz, 4K UHD Precision Video Cable, RG-7 Series, 75 Ohm 5 Coax 16 AWG solid 0.051" silver-plated copper conductor, gas-injected foamed high-density polyethylene insulation, Duofoil® bonded to the core + tinned copper braid shield (95% coverage) plus Beldfoil® with shorting fold, PVC inner and outer jackets
Datasheet
Description
12 GHz, 4K UHD Precision Video Cable, RG-7 Series, 75 Ohm 5 Coax 16 AWG solid 0.051" silver-plated copper conductor, gas-injected foamed high-density polyethylene insulation, Duofoil® bonded to the core + tinned copper braid shield (95% coverage) plus Beldfoil® with shorting fold, PVC inner and outer jackets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 GHz 5 Coax, 4K UHD Precision Video Cable, RG-7 Series, 75 Ohm, 16 AWG Solid, CMR - 4794RX5 - Belden Inc.
St. Louis, MO, United States
12 GHz 5 Coax, 4K UHD Precision Video Cable, RG-7 Series, 75 Ohm, 16 AWG Solid, CMR
4794RX5
12 GHz 5 Coax, 4K UHD Precision Video Cable, RG-7 Series, 75 Ohm, 16 AWG Solid, CMR 4794RX5
12 GHz, 4K UHD Precision Video Cable, RG-7 Series, 75 Ohm 5 Coax 16 AWG solid 0.051" silver-plated copper conductor, gas-injected foamed high-density polyethylene insulation, Duofoil® bonded to the core + tinned copper braid shield (95% coverage) plus Beldfoil® with shorting fold, PVC inner and outer jackets

12 GHz, 4K UHD Precision Video Cable, RG-7 Series, 75 Ohm 5 Coax 16 AWG solid 0.051" silver-plated copper conductor, gas-injected foamed high-density polyethylene insulation, Duofoil® bonded to the core + tinned copper braid shield (95% coverage) plus Beldfoil® with shorting fold, PVC inner and outer jackets

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 4794RX5
Product Name 12 GHz 5 Coax, 4K UHD Precision Video Cable, RG-7 Series, 75 Ohm, 16 AWG Solid, CMR
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2506358-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
Stability Cables - SV-292-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - KMP6-25P-12-10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers