Belden Inc. Datasheets for Power over Ethernet (PoE) Injectors
Power over Ethernet (PoE) injectors supply or inject DC power through network cables to power network devices. They are sometimes called midspans or midspan hubs.
Power over Ethernet (PoE) Injectors: Learn more
| Product Name | Notes |
|---|---|
| Managed IP40 PoE switch with optional 60 W PoE power at 70°C, HiOS software layer 2 advanced, 12 Gigabit Ethernet M12-ports X-coded. suitable for use onboard trains and buses | |
| Managed IP40 PoE switch with optional 60 W PoE power at 70°C, HiOS software layer 2 advanced, 4 Gigabit-Ethernet M12-ports X-coded and 8 Fast-Ethernet M12-ports D-coded, suitable for use onboard... | |
| The Hirschmann BXP (BOBCAT eXtreme Performance) managed switch offers a compact design, enhanced flexibility and interoperability, and speeds of up to 10 Gbps for railway rolling stock applications. PoE support... | |
| The RPI-A1-4PoE is a DIN-rail mountable single-phase-input power supply, which provides power for Power over Ethernet (PoE and PoE+) applications. It injects power to 4 individual PoE channels (IEEE 802.3at)... | |
| The RPI-A1-8PoE is a DIN-rail mountable single-phase-input power supply with built-in PoE+ injector functionality. It provides a stabilized and galvanically separated SELV/PELV output voltage. It provides 8x RJ45 Ethernet ports... | |
| The RPI-P1-4PoE is a DIN-rail mountable injector, which provides power for Power over Ethernet (PoE and PoE+) applications. It injects power to 4 individual PoE channels (IEEE 802.3at) via RJ45... | |
| The RPI-P1-8PoE is a DIN-rail mountable DC-only input PoE injector with built-in PoE+ functionality. It provides 8x RJ45 Ethernet ports for data input and 8xRJ45 Ethernet ports with PoE+ according... |