Belden Inc. Coaxial Cables (RF) 643948 877U1000

Description
Coaxial - Plenum Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8739-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8739-1000-ND
Coaxial Cables (RF) BEL8739-1000-ND
Coaxial - Plenum Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Coaxial - Plenum Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden - 87K1472 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden
87K1472
Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden 87K1472
COAXIAL CABLE, RG-59/U, 1000FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8739-1000-ND 87K1472
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details