RF 200, RG-58 type, 17 AWG solid .044" bare copper conductor, gas-injected foam HDPE insulation, Duofoil® (100% coverage); tinned copper braid shield (95% coverage), PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | 7807R |
| Product Name | RF 200 Wireless Coax, RG58, #17, CMR/CMG |
| Cable Type | Triaxial |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare Copper - Solid |
| Cable Shielding | Multiple or Specialty |