PTZ (CCTV + Power/Audio) Cable, Plenum-CMP, 1-RG6 18 AWG solid bare copper with foam FEP, 95% bare copper braid, 1-18 AWG stranded bare copper pair with Flamarrest® insulation, Siamese with Flamarrest® jacket
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 639948 |
| Product Name | PTZ, RG-6 #18, #18-2c, CMP, Siamese |
| Cable Jacket | Polyvinyl Chloride; PVC-LS |
| Cable Insulation | Polyethylene; PE - Polyethylene (Foam) |
| Cable Conductor | Copper; Bare Copper - Solid |
| Cable Shielding | Braid; Braid(s) |
| Standards / Certifications | RoHS; China RoHS II (GB/T 26572-2011) |