Belden Inc. Coaxial Cables (RF) 7806R 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29019-ND
Coaxial Cables (RF) BEL29019-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-58, 500Ft, 19Awg, Black; Coaxial Cable Type Belden - 87K7164 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-58, 500Ft, 19Awg, Black; Coaxial Cable Type Belden
87K7164
Cable, Coaxial, Rg-58, 500Ft, 19Awg, Black; Coaxial Cable Type Belden 87K7164
CABLE, COAXIAL, RG-58, 500FT, 19AWG, BLACK; Coaxial Cable Type:RG58; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-58, 500FT, 19AWG, BLACK; Coaxial Cable Type:RG58; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
RG-58, 19 AWG SOLID.037 IN. BARE COPPER, DUOFOIL, GAS INJECTED FOAM HDPE, BLACK - 70004356 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG-58, 19 AWG SOLID.037 IN. BARE COPPER, DUOFOIL, GAS INJECTED FOAM HDPE, BLACK
70004356
RG-58, 19 AWG SOLID.037 IN. BARE COPPER, DUOFOIL, GAS INJECTED FOAM HDPE, BLACK 70004356
300 V (RMS), 50 Ohms Impedance, Black, Wireless RF Transmission Cable

300 V (RMS), 50 Ohms Impedance, Black, Wireless RF Transmission Cable

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL29019-ND 87K7164 70004356
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-58, 500Ft, 19Awg, Black; Coaxial Cable Type Belden RG-58, 19 AWG SOLID.037 IN. BARE COPPER, DUOFOIL, GAS INJECTED FOAM HDPE, BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Foil Braid Braid
North American 19 AWG 19 AWG
Unlock Full Specs
to access all available technical data