Belden Inc. Coaxial Cables (RF) 4794P 0061000

Description
CABLE COAXIAL 16AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL 16AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135-4794P0061000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-4794P0061000-ND
Coaxial Cables (RF) 135-4794P0061000-ND
CABLE COAXIAL 16AWG 1000'

CABLE COAXIAL 16AWG 1000'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 135-4794P0061000-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF)
Cable Conductor Copper, Silver Coated
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Silver Plated Mini Coaxial Cable - CW2040-3650 SR - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details