Belden Inc. Coaxial Cables (RF) 9116 0101000

Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1318-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1318-1000-ND
Coaxial Cables (RF) BEL1318-1000-ND
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1318-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1318-100-ND
Coaxial Cables (RF) BEL1318-100-ND
Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms

Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1318-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1318-200-ND
Coaxial Cables (RF) BEL1318-200-ND
Coaxial Cable 18 AWG RG-6 200.0' (60.96m) 75 Ohms

Coaxial Cable 18 AWG RG-6 200.0' (60.96m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1318-50-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1318-50-ND
Coaxial Cables (RF) BEL1318-50-ND
Coaxial Cable 18 AWG RG-6 50.0' (15.24m) 75 Ohms

Coaxial Cable 18 AWG RG-6 50.0' (15.24m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 135-91160101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-91160101000-DS-ND
Coaxial Cables (RF) 135-91160101000-DS-ND
CABLE COAXIAL RG-6 18AWG FOOT

CABLE COAXIAL RG-6 18AWG FOOT

Buy Now Datasheet
Cable, Coaxial,18Awg, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K6352 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial,18Awg, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden
87K6352
Cable, Coaxial,18Awg, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden 87K6352
CABLE, COAXIAL,18AWG, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL,18AWG, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
18 AWG SOLID .040 INCH BARE COPPER-COVRD STEEL COND, POLYETHYLENE INSLTN, DUOBON - 70002654 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 AWG SOLID .040 INCH BARE COPPER-COVRD STEEL COND, POLYETHYLENE INSLTN, DUOBON
70002654
18 AWG SOLID .040 INCH BARE COPPER-COVRD STEEL COND, POLYETHYLENE INSLTN, DUOBON 70002654
Cable, 18 AWG Conductor Size, Solid Stranding, 0.270 in. Outer Nominal Diameter Number of conductor is 1 Series 6, 18 AWG solid .040in. bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II + aluminum braid shield (60% coverage), PVC jacket.

Cable, 18 AWG Conductor Size, Solid Stranding, 0.270 in. Outer Nominal Diameter

  • Number of conductor is 1
    Series 6, 18 AWG solid .040in. bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II + aluminum braid shield (60% coverage), PVC jacket.
Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number BEL1318-1000-ND BEL1318-100-ND BEL1318-200-ND BEL1318-50-ND 87K6352 70002654
Product Name Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Cable, Coaxial,18Awg, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden 18 AWG SOLID .040 INCH BARE COPPER-COVRD STEEL COND, POLYETHYLENE INSLTN, DUOBON
Product Category Cable Cable Cable Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Steel, Copper Coated Steel, Copper Coated Steel, Copper Coated Steel, Copper Coated Copper Clad Steel
Cable Shielding Foil Braid Foil Braid Foil Braid Foil Braid Braid
North American 18 AWG 18 AWG 18 AWG 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details