RG-8/U Type, 10 AWG solid .108" bare copper-covered aluminum conductor, gas-injected foam HDPE insulation, Duobond® II, tinned copper braid shield (95% coverage), LSZH jacket.
| Belden Inc. | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | 7810ELW |
| Product Name | RF400 Wireless Coax, RG8, 10 AWG |
| Cable Type | Triaxial |
| Cable Jacket | LSZH / FRNC |
| Cable Conductor | Aluminum and Aluminum Alloys; Copper; Bare Copper Covered Aluminum - Solid |
| Cable Shielding | Multiple or Specialty |