Belden Inc. Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| 2.4G/5.8G WiFi Directional Antenna, 10dBi/11dBi, VSWR≤1.8, 261x261mm, IP65, reinforced bracket | |
| 2.4G/5.8G WiFi Directional Antenna, 10dBi/11dBi, VSWR≤1.8, 261x261mm, IP65 | |
| 2.4G/5.8G WiFi Omni Antenna, 3dBi/4dBi, VSWR≤2.0, φ90×40mm, RP-SMA female with cable length 1 meter | |
| 2.4G/5.8G WiFi Omni Antenna, 6dBi, VSWR≤1.5, φ145×180mm, IP65 | |
| 3x3 WLAN antenna, surface mounted, 2&5GHz, 6dBi, IP65 indoor | |
| 5 GHz MiMo antenna for sectoral illumination | |
| Directional antenna | |
| Directional panel antenna for WLAN 5GHz with 19dBi. IP67 and outdoor proof. | |
| Directly mountable rod antenna for 5G, LTE, UMTS, GSM and WLAN networks. Linear antenna with vertical polarisation for signal enhancement in mobile radio and WLAN networks. | |
| WLAN Sector antenna for 2x2 MIMO with 8dBi. IP67 Outdoor. 2GHz. | |
| WLAN Sector antenna for 2x2 MIMO with 9dBi. IP67 Outdoor. 5GHz. |