The Belden 7986LC is a Surveillance CCTV cable designed for indoor use, featuring RG-59 specifications. It has a 20 AWG bare copper conductor with a foam FEP core, providing a nominal conductor resistance of 10 Ohm per 1000 feet. The cable is shielded with a 95% bare copper braid, ensuring effective signal protection. The outer jacket is made of FEP, which contributes to its durability and plenum-rated classification. This cable supports a nominal characteristic impedance of 75 Ohm and operates effectively across a frequency range, with insertion loss values specified for various frequencies up to 1000 MHz. The maximum delay skew is 84 ns per 100 meters, and it has a nominal velocity of propagation of 84%. The cable is rated for a maximum operating temperature of 200°C and can withstand temperatures as low as -40°C. With a bulk weight of 31 lbs per 1000 feet and a maximum pull tension of 55 lbs, the cable has a minimum bend radius of 1.04 inches. It complies with several environmental directives, making it suitable for projects that require adherence to specific regulations. The product is available in lengths of 500 feet and 1000 feet, making it versatile for various installation needs.
Surveillance & CCTV Cable, RG59, Plenum-CMP-FHC 25/50, 20 AWG bare copper foam FEP core, 95% bare copper braid, FEP jacket
| Belden Inc. | |
|---|---|
| Product Category | Video Cables |
| Product Number | 7986LC |
| Product Name | Surveillance CCTV, RG-59 #20 BC, 95% BC Braid, CMP-FHC 25/50 |
| Cable Type | CCTV / CATV; Coaxial; Triaxial |