Belden Inc. Coaxial Cables (RF) 633948 877500

Description
Coaxial - Plenum Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7802-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7802-500-ND
Coaxial Cables (RF) BEL7802-500-ND
Coaxial - Plenum Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Coaxial - Plenum Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 500Ft, Natural; Coaxial Cable Type Belden - 87K1460 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 500Ft, Natural; Coaxial Cable Type Belden
87K1460
Coaxial Cable, Rg-6/u, 500Ft, Natural; Coaxial Cable Type Belden 87K1460
COAXIAL CABLE, RG-6/U, 500FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 500FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7802-500-ND 87K1460
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 500Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers