Belden Inc. DBS Cable, RG6, 18 AWG BC, Quad Shield, CM 7916A

Description
Series 6, 18 AWG solid .040" bare copper conductor, gas-injected foam polyethylene insulation, Duobond®; aluminum braid shields (60% and 40% coverage), PVC jacket (black or white).
Datasheet
Description
Series 6, 18 AWG solid .040" bare copper conductor, gas-injected foam polyethylene insulation, Duobond®; aluminum braid shields (60% and 40% coverage), PVC jacket (black or white).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DBS Cable, RG6, 18 AWG BC, Quad Shield, CM - 7916A - Belden Inc.
St. Louis, MO, United States
DBS Cable, RG6, 18 AWG BC, Quad Shield, CM
7916A
DBS Cable, RG6, 18 AWG BC, Quad Shield, CM 7916A
Series 6, 18 AWG solid .040" bare copper conductor, gas-injected foam polyethylene insulation, Duobond®; aluminum braid shields (60% and 40% coverage), PVC jacket (black or white).

Series 6, 18 AWG solid .040" bare copper conductor, gas-injected foam polyethylene insulation, Duobond®; aluminum braid shields (60% and 40% coverage), PVC jacket (black or white).

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 7916A
Product Name DBS Cable, RG6, 18 AWG BC, Quad Shield, CM
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q350-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers