Belden Inc. Coaxial Cables (RF) 533945 010500

Description
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1971-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1971-ND
Coaxial Cables (RF) BEL1971-ND
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Belden - 87K1320 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Belden
87K1320
Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Belden 87K1320
COAXIAL CABLE, RG-6/U, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1971-ND 87K1320
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details