Belden Inc. Coaxial Cables (RF) 7805R 008100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29016-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29016-ND
Coaxial Cables (RF) BEL29016-ND
Cable

Cable

Buy Now Datasheet
RG-174, 24.5 AWG SOLID .018 IN. BARE COPPER, DUOFOIL + 90% TINNED COPPER BRAID S - 70004353 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG-174, 24.5 AWG SOLID .018 IN. BARE COPPER, DUOFOIL + 90% TINNED COPPER BRAID S
70004353
RG-174, 24.5 AWG SOLID .018 IN. BARE COPPER, DUOFOIL + 90% TINNED COPPER BRAID S 70004353
26.2 pF⁄ft. Capacitance, Impedance 50 Ohms, Gray, Wireless RF Transmission Cable

26.2 pF⁄ft. Capacitance, Impedance 50 Ohms, Gray, Wireless RF Transmission Cable

Supplier's Site
Coaxial Cable, Rg-174, 100Ft, Gray; Coaxial Cable Type Belden - 27C2165 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174, 100Ft, Gray; Coaxial Cable Type Belden
27C2165
Coaxial Cable, Rg-174, 100Ft, Gray; Coaxial Cable Type Belden 27C2165
COAXIAL CABLE, RG-174, 100FT, GRAY; Coaxial Cable Type:RG174; Wire Gauge:24.5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-174, 100FT, GRAY; Coaxial Cable Type:RG174; Wire Gauge:24.5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29016-ND 70004353 27C2165
Product Name Coaxial Cables (RF) RG-174, 24.5 AWG SOLID .018 IN. BARE COPPER, DUOFOIL + 90% TINNED COPPER BRAID S Coaxial Cable, Rg-174, 100Ft, Gray; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Foil Braid Braid
North American 25 AWG 24.5 AWG
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details