Belden Inc. Coaxial Cables (RF) 533945 0101000

Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8246-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8246-1000-ND
Coaxial Cables (RF) BEL8246-1000-ND
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Belden - 83F7047 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Belden
83F7047
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Belden 83F7047
COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8246-1000-ND 83F7047
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZB9040 | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 2016689-3 - TE Connectivity
Specs
Application RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details