Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL7438-1000-ND | 18M5620 |
| Product Name | Coaxial Cables (RF) | Rg-59/u Coax Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | Braid |