Belden Inc. Coaxial Cables (RF) 7807A 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29020-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29020-ND
Coaxial Cables (RF) BEL29020-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-58, 1000Ft, Black; Coaxial Cable Type Belden - 95B5118 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58, 1000Ft, Black; Coaxial Cable Type Belden
95B5118
Coaxial Cable, Rg-58, 1000Ft, Black; Coaxial Cable Type Belden 95B5118
COAXIAL CABLE, RG-58, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:17AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG-58, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:17AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29020-ND 95B5118
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Copper
Cable Shielding Foil Braid
North American 17 AWG
Unlock Full Specs
to access all available technical data