Belden Inc. Coaxial Cables (RF) 7731A 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8926-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8926-ND
Coaxial Cables (RF) BEL8926-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, RG-11/U, 14AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK - 70005405 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-11/U, 14AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK
70005405
COAXIAL CABLE, RG-11/U, 14AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK 70005405
Solid Stranding, 16 pF⁄ft. Capacitance, Impedance 75 Ohms, Black Color, Precision Video Cable Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 ω. PVC jacket. Stocked in red, green, blue, black. Other Jacket Colors Available: Black, brown, red, orange, yellow, green, blue, violet, gray, and white. Contact your Allied sales representative for details.

Solid Stranding, 16 pF⁄ft. Capacitance, Impedance 75 Ohms, Black Color, Precision Video Cable
Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 Ω. PVC jacket. Stocked in red, green, blue, black. Other Jacket Colors Available: Black, brown, red, orange, yellow, green, blue, violet, gray, and white. Contact your Allied sales representative for details.

Supplier's Site
Cable, Coaxial, Rg-11/u, 14Awg, 75Ohm, 500Ft, Black; Coaxial Cable Type Belden - 83F6771 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-11/u, 14Awg, 75Ohm, 500Ft, Black; Coaxial Cable Type Belden
83F6771
Cable, Coaxial, Rg-11/u, 14Awg, 75Ohm, 500Ft, Black; Coaxial Cable Type Belden 83F6771
CABLE, COAXIAL, RG-11/U, 14AWG, 75OHM, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVCRoHS Compliant: Yes

CABLE, COAXIAL, RG-11/U, 14AWG, 75OHM, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Video Cables Video Cables Cable Assemblies
Product Number BEL8926-ND 70005405 83F6771
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-11/U, 14AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK Cable, Coaxial, Rg-11/u, 14Awg, 75Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details