Win Source Electronics Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| Manufacturer: Maxim Integrated Win Source Part Number: 939975-ZA9L102BNW2CS GA431 Series: Zatara® Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 32-Bit 192MHz - External Program Memory 256-CSBGA... | |
| Manufacturer: Maxim Integrated Win Source Part Number: 940020-ZLR323S2832GR 0641T Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44... | |
| Manufacturer: Zilog Category: Integrated Circuits (ICs) --Embedded --Microcontrollers Series: Z8 Encore! XP® Package: Tray Speed: 24MHz | |
| Manufacturer: Zilog Win Source Part Number: 036689-Z86E0812PSC18 66 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 036690-Z86E0812PSG18 66 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Family Name:... | |
| Manufacturer: Zilog Win Source Part Number: 044089-Z86E4016PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits... | |
| Manufacturer: Zilog Win Source Part Number: 044090-Z8F022ASB020S G Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 6 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size:... | |
| Manufacturer: Zilog Win Source Part Number: 044091-Z8F082AHJ020E G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 044092-Z9023106PSC Packaging: Tube/Rail Core Processor: Z8 Applications: TV Controller Mounting: Through Hole Number of I/O: 27 Program Memory Type: OTP (24 kB) Controller Series:... | |
| Manufacturer: Zilog Win Source Part Number: 057929-Z86C9320PSG Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Type: ROMless Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C... | |
| Manufacturer: Zilog Win Source Part Number: 057930-Z86E0208PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits... | |
| Manufacturer: Zilog Win Source Part Number: 057931-Z86E0408SSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Oscillator Type: External... | |
| Manufacturer: Zilog Win Source Part Number: 057932-Z86E2112PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Categories: Integrated Circuits... | |
| Manufacturer: Zilog Win Source Part Number: 057933-Z86E2304PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: External... | |
| Manufacturer: Zilog Win Source Part Number: 057934-Z8F0231SH020S G Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 17 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 057935-Z8F0412PJ020S C Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 19 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 057936-Z8F042ASB020S C Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size:... | |
| Manufacturer: Zilog Win Source Part Number: 057937-Z8F0431HH020S G Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 057938-Z8F0812SJ020S G Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 057939-Z8F0822SJ020E G Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 057940-Z8F0823PJ005S C Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 057941-Z8F0823SJ005S C Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 057942-Z8F082ASB020S G Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 6 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 057943-Z8F2421AN020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 31 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 057944-Z8F4822AR020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 46 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 057945-Z8F6421AN020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 057946-Z8F6422AR020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 46 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 057947-Z8FMC08100AKE G Packaging: Tray Core Processor: eZ8 Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 057949-ZGP323HEP2004 C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 057950-ZGP323HEP2832 C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Family Name:... | |
| Manufacturer: Zilog Win Source Part Number: 057951-ZGP323HSP2804 C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 087148-Z86E3016SSC Packaging: Reel - TR Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories:... | |
| Manufacturer: Zilog Win Source Part Number: 1017548-ZGP323HAP200 4C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 101959-Z8F022ASJ020S G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 23 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size:... | |
| Manufacturer: Zilog Win Source Part Number: 105393-Z8F2401AN020S C Packaging: Tray Core Processor: eZ8 Number of I/O: 31 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 105816-Z8F081AHH020E G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 111758-Z8PE002SZ010S C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 1119887-Z86E0208SSC1 925 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 1119908-Z8E00110PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 13 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Categories: Integrated Circuits... | |
| Manufacturer: Zilog Win Source Part Number: 1119911-Z8F021ASJ020 SC00TR Packaging: Reel - TR Core Processor: eZ8 Number of I/O: 25 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 1119912-Z8F021ASJ020 SG2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 25 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size:... | |
| Manufacturer: Zilog Win Source Part Number: 1119915-Z8F0413SJ005 SC Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 1119924-Z8F042AHJ020 SG2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 23 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size:... | |
| Manufacturer: Zilog Win Source Part Number: 112870-Z86C6116PSCR1 546 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: ROM Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 115659-Z86E3116SSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Categories: Integrated Circuits... | |
| Manufacturer: Zilog Win Source Part Number: 117048-Z8F0423HJ005S G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 119805-Z8F0223SH005S G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 16 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 121813-Z8F3221VN020S C Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 123986-Z8F041ASJ020S G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 25 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size:... | |
| Manufacturer: Zilog Win Source Part Number: 126153-Z86E0412SSC18 66TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP... | |
| Manufacturer: Zilog Win Source Part Number: 126232-Z86E7216FSC Packaging: Tray Core Processor: Z8 Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits... | |
| Manufacturer: Zilog Win Source Part Number: 127504-Z86E3312SSC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP... | |
| Manufacturer: Zilog Win Source Part Number: 127839-Z8E00010HSC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 13 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP... | |
| Manufacturer: Zilog Win Source Part Number: 1282788-Z86C9116PSG Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 16MHz Package: 40-DIP (0.620", 15.75mm) Core Size: 8-Bit... | |
| Manufacturer: Zilog Win Source Part Number: 1282792-Z86D8608PSC Series: Z8 IR Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 28-DIP (0.600", 15.24mm) Core Size:... | |
| Manufacturer: Zilog Win Source Part Number: 1282793-Z86E0412PSG1 866 Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-DIP (0.300", 7.62mm) Core Size:... | |
| Manufacturer: Zilog Win Source Part Number: 1282795-Z86E0412SSC1 866 Packaging: Tube Mounting Style: SMD Core Processor: Z8 Speed: 12MHz Peripherals: POR, WDT Program Memory Size: 1KB (1K x 8) Program Memory... | |
| Manufacturer: Zilog Win Source Part Number: 1282798-Z86E0812SEC Series: Z8 Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size:... | |
| Manufacturer: Zilog Win Source Part Number: 1282816-Z8F042APB020 SG Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 8-DIP (0.300", 7.62mm) Core... | |
| Manufacturer: Zilog Win Source Part Number: 1282835-Z8FMC16100AK EG Series: Encore! MC Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 32-LQFP Core Size: 8-Bit... | |
| Manufacturer: Zilog Win Source Part Number: 1282836-Z8FMC16100QK EG Series: Encore! MC Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 32-VFQFN Exposed Pad Core... | |
| Manufacturer: Zilog Win Source Part Number: 128473-Z88C0020VSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C... | |
| Manufacturer: Zilog Win Source Part Number: 129196-Z8F041AHH020S G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size:... | |
| Manufacturer: Zilog Win Source Part Number: 130716-Z86E0208SEC19 25TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP... | |
| Manufacturer: Zilog Win Source Part Number: 130946-Z86E6116FSC Packaging: Tray Core Processor: Z8 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits... | |
| Manufacturer: Zilog Win Source Part Number: 131911-Z8F6422AR020S C Packaging: Tray Core Processor: eZ8 Number of I/O: 46 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 132024-Z86C3312PSCR2 130 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: ROM Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 132071-Z86E3412SSC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP... | |
| Manufacturer: Zilog Win Source Part Number: 1322878-Z8F6421AN020 EG Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: eZ8 Speed: 20MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity:... | |
| Manufacturer: Zilog Win Source Part Number: 132444-Z86D8608SSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 23 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Categories: Integrated Circuits... | |
| Manufacturer: Zilog Win Source Part Number: 132455-Z8F042ASJ020E G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 23 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size:... | |
| Manufacturer: Zilog Win Source Part Number: 134452-Z86E3016SEC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP... | |
| Manufacturer: Zilog Win Source Part Number: 134742-Z86E3016SSC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP... | |
| Manufacturer: Zilog Win Source Part Number: 135035-ZGP323HAH2804 C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 135310-Z86E8316SSC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 21 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP... | |
| Manufacturer: Zilog Win Source Part Number: 135407-Z8F082ASJ020E G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters:... | |
| Manufacturer: Zilog Win Source Part Number: 136683-Z86E3412VSC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP... | |
| Manufacturer: Zilog Win Source Part Number: 137039-Z8PE003SZ010S C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 137752-Z8F0812SJ020E C00TR Packaging: Reel - TR Core Processor: eZ8 Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 137877-Z86E0412SEC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP... | |
| Manufacturer: Zilog Win Source Part Number: 138044-Z86E0812SSC18 66 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 139245-Z86E0408PSC18 66 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Oscillator Type:... | |
| Manufacturer: Zilog Win Source Part Number: 140154-Z8F0822SJ020E C00TR Packaging: Reel - TR Core Processor: eZ8 Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 141886-Z86E0812SSG18 66 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 142065-Z86E0412PSC18 66 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 214678-Z86E0208PSC19 25 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 214679-Z86E0412SSG18 66 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Categories: Integrated... | |
| Manufacturer: Zilog Win Source Part Number: 214680-Z86E6116PSG Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits... | |
| Manufacturer: Zilog Win Source Part Number: 214681-Z8E00010PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 13 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits... | |
| Manufacturer: Zilog Win Source Part Number: 214682-Z8F042ASB020E G Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size:... | |
| Manufacturer: Zilog Win Source Part Number: 800265-Z86C9116PSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 16MHz Package: 40-DIP (0.620", 15.75mm) Core Size: 8-Bit... | |
| Manufacturer: Zilog Win Source Part Number: 800266-Z86C9320PSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 20MHz Package: 40-DIP (0.620", 15.75mm) Core Size: 8-Bit... | |
| Manufacturer: Zilog Win Source Part Number: 800267-Z86C9320VSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 20MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity:... | |
| Manufacturer: Zilog Win Source Part Number: 800268-Z86C9320VSG Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 20MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity:... | |
| Manufacturer: Zilog Win Source Part Number: 800269-Z86D7308PSC Series: Z8 IR Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 40-DIP (0.620", 15.75mm) Core Size:... | |
| Manufacturer: Zilog Win Source Part Number: 800270-Z86E0208PSG19 25 Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 18-DIP (0.300", 7.62mm) Core Size:... | |
| Manufacturer: Zilog Win Source Part Number: 800271-Z86E0208SSG19 25 Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 18-SOIC (0.295", 7.50mm Width) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800272-Z86E0412PSC20 04 Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-DIP (0.600", 15.24mm) Core Size:... | |
| Manufacturer: Zilog Win Source Part Number: 800273-Z86E0412SEG Series: Z8 Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size:... | |
| Manufacturer: Zilog Win Source Part Number: 800274-Z86E0612SSC00 TR Series: Z8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800275-Z86E0812SEG19 03 Series: Z8 Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-SOIC (0.295", 7.50mm Width) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800276-Z86E2304VSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 4MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Number... | |
| Manufacturer: Zilog Win Source Part Number: 800277-Z86E4312VSC00 TR Series: Z8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 44-LCC (J-Lead) Core Size:... | |
| Manufacturer: Zilog Win Source Part Number: 800278-Z86E6316VSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 16MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity:... | |
| Manufacturer: Zilog Win Source Part Number: 800279-Z86E8316SEC00 TR Series: Z8 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 16MHz Package: 28-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800280-Z86E8316VEG Series: Z8 Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 16MHz Package: 28-LCC (J-Lead) Core Size: 8-Bit Peripherals:... | |
| Manufacturer: Zilog Win Source Part Number: 800281-Z88C0020VSG Series: Z8 Super8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 20MHz Package: 68-LCC (J-Lead) Core Size: 8-Bit... | |
| Manufacturer: Zilog Win Source Part Number: 800283-Z8E00010SSC Series: Z8 Plus Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 10MHz Package: 18-SOIC (0.295", 7.50mm Width) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800284-Z8F0123HH005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-SSOP (0.209", 5.30mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800285-Z8F012ASJ020E C00TR Series: Encore! XP Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 28-SOIC (0.295", 7.50mm... | |
| Manufacturer: Zilog Win Source Part Number: 800286-Z8F0223SH005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800287-Z8F0411HH020S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800288-Z8F041ASJ020E G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 28-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800289-Z8F0421PH020S G Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-DIP (0.300", 7.62mm) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800290-Z8F0421HH020S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800291-Z8F0423PH005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-DIP (0.300", 7.62mm) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800292-Z8F0423PH005S G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-DIP (0.300", 7.62mm) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800293-Z8F0423SH005E G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800294-Z8F0423SH005S G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800295-Z8F0423SJ005E C Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 28-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800296-Z8F042APH020E G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-DIP (0.300", 7.62mm) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800297-Z8F042ASH020S G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800298-Z8F0430SH020S G Series: Encore! Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-SOIC (0.295", 7.50mm Width) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800299-Z8F0812PJ020S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 28-DIP (0.600", 15.24mm) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800300-Z8F0813SJ005E C Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 28-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800301-Z8F0813SJ005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 28-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800302-Z8F0822SJ020S C00TR Series: Encore! XP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 28-SOIC (0.295", 7.50mm... | |
| Manufacturer: Zilog Win Source Part Number: 800303-Z8F082AHJ020S G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 28-SSOP (0.209", 5.30mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800304-Z8F082APJ020E G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 28-DIP (0.600", 15.24mm) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800305-Z8F2421AN020S C Series: Encore! XP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 44-LQFP Core Size: 8-Bit... | |
| Manufacturer: Zilog Win Source Part Number: 800306-Z8F3222VS020S G Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 68-LCC (J-Lead) Core Size:... | |
| Manufacturer: Zilog Win Source Part Number: 800307-Z8L18020FSG Series: Z180 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8L180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz... | |
| Manufacturer: Zilog Win Source Part Number: 800308-Z8PE003PZ010E G Series: Z8 Plus Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 10MHz Package: 18-DIP (0.300", 7.62mm) Core... | |
| Manufacturer: Zilog Win Source Part Number: 800315-Z9025106PSC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Core Processor: Z8 Package: 42-DIP (0.600", 15.24mm) Applications: TV Controller Operating... | |
| Manufacturer: Zilog Win Source Part Number: 800325-ZGP323HAH2832 C Series: Z8 GP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: Z8 Speed: 8MHz Package: 28-SSOP (0.209", 5.30mm Width)... | |
| Manufacturer: Zilog Win Source Part Number: 800326-ZGP323LSP2832 C Series: Z8 GP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 28-DIP (0.600", 15.24mm) Core... | |
| Manufacturer: Zilog Win Source Part Number: 801520-Z8F1681QN024X K2247 Packaging: Tray Mounting Style: SMD Core Processor: eZ8 Speed: 24MHz Core Size: 8-Bit Connectivity: DALI, DMX, I2C, LINbus, SPI, UART/USART, USB Peripherals:... | |
| Manufacturer: Zilog Win Source Part Number: 802940-Z8F081AHH020E G Packaging: Tube Mounting Style: SMD Core Processor: eZ8 Speed: 20MHz Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR,... | |
| Manufacturer: Zilog Win Source Part Number: 803121-Z8F0223SH005S G Packaging: Tube Mounting Style: SMD Core Processor: eZ8 Speed: 5MHz Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM,... | |
| Manufacturer: Zilog Win Source Part Number: 805634-Z86E4412ASG Packaging: Tray Mounting Style: SMD Core Processor: Z8 Speed: 12MHz Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 32 Program... | |
| Manufacturer: Zilog Win Source Part Number: 808223-Z8F0811HH020S G Packaging: Tube Mounting Style: SMD Core Processor: eZ8 Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, IrDA, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM,... | |
| Manufacturer: Zilog Win Source Part Number: 811789-Z8F4821AN020S G Packaging: Tray Mounting Style: SMD Core Processor: eZ8 Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA,... | |
| Manufacturer: Zilog Win Source Part Number: 814153-ZGP323LSH2032 C Packaging: Tube Mounting Style: SMD Core Processor: Z8 Speed: 8MHz Core Size: 8-Bit Peripherals: HLVD, POR, WDT Number of I/O: 16 Program... | |
| Manufacturer: Zilog Win Source Part Number: 847522-Z8F6423FT020E G Series: Encore!® XP® Features: series Microcontroller IC Package: Tray Number of I/O: 60 Family Name: Z8F6423 Categories: Integrated Circuits (ICs) ECCN: EAR99... | |
| Manufacturer: Zilog Win Source Part Number: 854085-Z8F1680QN020S G Series: Encore!® XP® Features: series Microcontroller IC Package: Tube Number of I/O: 37 Family Name: Z8F1680 Categories: Integrated Circuits (ICs) ECCN: EAR99... | |
| Manufacturer: Zilog Win Source Part Number: 904208-Z86C9012PSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz - ROMless Core Processor: Z8 Speed: 12MHz... | |
| Manufacturer: Zilog Win Source Part Number: 904209-Z86C9116VSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz - ROMless Core Processor: Z8 Speed: 16MHz... | |
| Manufacturer: Zilog Win Source Part Number: 904210-Z86E0208PEC19 25 Series: Z8® Operating Temperature Range: -40°C ~ 105°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP Core... | |
| Manufacturer: Zilog Win Source Part Number: 904212-Z86E0208SEG19 25 Series: Z8® Operating Temperature Range: -40°C ~ 105°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP Core... | |
| Manufacturer: Zilog Win Source Part Number: 904214-Z86E0308SSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 904215-Z86E0612SSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 904216-Z86E3016PSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 904217-Z86E3312SSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 904218-Z86E3412VSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 904219-Z86E4016FSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-LQFP (10x10)... | |
| Manufacturer: Zilog Win Source Part Number: 904220-Z86E4016VSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 904221-Z86E4312VSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 904224-Z8F0423SH005E G Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 904225-Z8F081ASJ020S G2156 Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 904226-Z8F0821HH020S C Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 904227-Z8F0821PH020E C Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 904228-Z8F082AHH020E G2156 Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 904229-Z8F0830PH020S G Series: Encore!® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH Core... | |
| Manufacturer: Zilog Win Source Part Number: 904230-Z8F1601PM020S C Series: Encore!® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH Core... | |
| Manufacturer: Zilog Win Source Part Number: 904231-Z8F1680AN020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 929839-ZGP323HAS2016 G Series: Z8® GP™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP... | |
| Manufacturer: Zilog Win Source Part Number: 929840-ZGP323LES2816 G Series: Z8® GP™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP... | |
| Manufacturer: Zilog Win Source Part Number: 939934-Z86C3312PECR2 035 Series: Z8® Operating Temperature Range: -40°C ~ 105°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) ROM 28-DIP... | |
| Manufacturer: Zilog Win Source Part Number: 939936-Z86C9320VSC00 TR Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 20MHz - ROMless Core Processor: Z8 Speed:... | |
| Manufacturer: Zilog Win Source Part Number: 939937-Z86C9325VSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 25MHz - ROMless Core Processor: Z8 Speed: 25MHz... | |
| Manufacturer: Zilog Win Source Part Number: 939938-Z86C9325VSC00 TR Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 25MHz - ROMless Core Processor: Z8 Speed:... | |
| Manufacturer: Zilog Win Source Part Number: 939939-Z86C9325VSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 25MHz - ROMless Core Processor: Z8 Speed: 25MHz... | |
| Manufacturer: Zilog Win Source Part Number: 939940-Z86C9333VSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 33MHz - ROMless Core Processor: Z8 Speed: 33MHz... | |
| Manufacturer: Zilog Win Source Part Number: 939941-Z86C9333VSC00 TR Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 33MHz - ROMless Core Processor: Z8 Speed:... | |
| Manufacturer: Zilog Win Source Part Number: 939942-Z86C9333VSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 33MHz - ROMless Core Processor: Z8 Speed: 33MHz... | |
| Manufacturer: Zilog Win Source Part Number: 939943-Z86E0812PEG Series: Z8® Operating Temperature Range: -40°C ~ 105°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 939944-Z86E132SZ016S C Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market:... | |
| Manufacturer: Zilog Win Source Part Number: 939945-Z86E2116FSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-LQFP (10x10)... | |
| Manufacturer: Zilog Win Source Part Number: 939946-Z86E2116PSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 939947-Z86E2116VSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 939948-Z86E3016SSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 939949-Z86E3312PSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP Core Processor:... | |
| Manufacturer: Zilog Win Source Part Number: 939950-Z86E4016ASG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-LQFP (10x10)... | |
| Manufacturer: Zilog Win Source Part Number: 939951-Z8F0113SH005E G Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939952-Z8F0113SH005S G2156 Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939953-Z8F0123PJ005E G Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939954-Z8F021APJ020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939955-Z8F0411PH020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939956-Z8F0412PJ020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939957-Z8F0413HJ005E G Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939958-Z8F043ASH020E G Series: Encore!® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC... | |
| Manufacturer: Zilog Win Source Part Number: 939959-Z8F0811PH020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939960-Z8F0812SJ020S C Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939961-Z8F0813HJ005S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939962-Z8F082AHH020S G2156 Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939963-Z8F082AHJ020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939964-Z8F1621AN020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939965-Z8F3221PM020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939966-Z8F6421AN020S C Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939967-Z8F6423FT020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH... | |
| Manufacturer: Zilog Win Source Part Number: 939968-Z8F6481AN024X K2247 Series: Z8 Encore! XP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8)... | |
| Manufacturer: Zilog Win Source Part Number: 939969-Z8F6481QN024X K2247 Series: Z8 Encore! XP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8)... | |
| Manufacturer: Zilog Win Source Part Number: 939982-ZGP323HSS2804 C Series: Z8® GP™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP... | |
| Win Source Part Number: 1014971-Z8F082ASJ020 SC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size:... | |
| Win Source Part Number: 1020288-Z8F082APB020 SG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 50 Core Size: 8-Bit Connectivity: IrDA,... | |
| Win Source Part Number: 1027620-Z8F6421VN020 SG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 25 Mounting: SMD (SMT) Core Size:... | |
| Win Source Part Number: 1028763-Z8F0430HH020 SG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 67 Mounting: SMD (SMT) Core Size: 8-Bit... | |
| Win Source Part Number: 1031940-Z86E6116VSG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Z8® Core Processor: Z8 Speed: 16MHz Package: Tube Standard Package: 25 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity:... | |
| Win Source Part Number: 1106210-Z86E6316PSG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Z8® Core Processor: Z8 Speed: 16MHz Package: Tube Standard Package: 10 Core Size: 8-Bit Connectivity: UART/USART Number of... | |
| Win Source Part Number: 1106215-Z8F0421HH020 SG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 67 Mounting: SMD (SMT) Core Size:... | |
| Win Source Part Number: 1106216-Z8F0431SH020 SG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 38 Mounting: SMD (SMT) Core Size: 8-Bit... | |
| Win Source Part Number: 1106217-Z8FS040BSB20 EG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: ZMOTION® Core Processor: eZ8® Package: Tube Applications: Infrared Motion Detection Standard Package: 96 Mounting:... | |
| Win Source Part Number: 1179972-Z8F0223SJ005 EG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 5MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size:... | |
| Win Source Part Number: 1222422-Z86E2112VSC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Z8® Core Processor: Z8 Speed: 12MHz Package: Tube Standard Package: 25 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity:... | |
| Win Source Part Number: 1348534-Z8F1680SJ020 EG Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 27 Core Size: 8-Bit... | |
| Win Source Part Number: 986595-Z8F0822SJ020S G Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size:... | |
| Win Source Part Number: 993491-Z8F0823SH005E G2156 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 5MHz Package: Tube Standard Package: 38 Mounting: SMD (SMT) Core Size:... | |
| Win Source Part Number: 998269-Z8F041AHH020E G2156 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 67 Mounting: SMD (SMT) Core Size:... |
| << Prev |