Zilog Embedded - Embedded - Microcontrollers - Z86E4016FSC Z86E4016FSC

Description
Manufacturer: Zilog Win Source Part Number: 904219-Z86E4016FSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-LQFP (10x10) Core Processor: Z8 Speed: 16MHz Package: 44-LQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: Z86E40 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904219-Z86E4016FSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-LQFP (10x10) Core Processor: Z8 Speed: 16MHz Package: 44-LQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: Z86E40 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E4016FSC - 904219-Z86E4016FSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E4016FSC
904219-Z86E4016FSC
Embedded - Embedded - Microcontrollers - Z86E4016FSC 904219-Z86E4016FSC
Manufacturer: Zilog Win Source Part Number: 904219-Z86E4016FSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-LQFP (10x10) Core Processor: Z8 Speed: 16MHz Package: 44-LQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: Z86E40 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904219-Z86E4016FSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-LQFP (10x10)
Core Processor: Z8
Speed: 16MHz
Package: 44-LQFP
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Family Name: Z86E40
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - Z86E4016FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E4016FSC
Microcontrollers Z86E4016FSC
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-LQFP (10x10)

Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 904219-Z86E4016FSC Z86E4016FSC
Product Name Embedded - Embedded - Microcontrollers - Z86E4016FSC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz
RAM 4 KB 0.2360 KB
ROM Type OTP; OTP
Supply Voltage 3.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details