Zilog Embedded - Embedded - Microcontrollers - Z8F4822AR020SG Z8F4822AR020SG

Description
Manufacturer: Zilog Win Source Part Number: 057944-Z8F4822AR020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 46 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 64-LQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057944-Z8F4822AR020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 46 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 64-LQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F4822AR020SG - 057944-Z8F4822AR020SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F4822AR020SG
057944-Z8F4822AR020SG
Embedded - Embedded - Microcontrollers - Z8F4822AR020SG 057944-Z8F4822AR020SG
Manufacturer: Zilog Win Source Part Number: 057944-Z8F4822AR020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 46 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 64-LQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Zilog
Win Source Part Number: 057944-Z8F4822AR020SG
Packaging: Tray
Core Processor: eZ8
Number of I/O: 46
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Microcontrollers - 269-4271-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4271-ND
Microcontrollers 269-4271-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
8-bit 48KB 3.3V Embedded Microcontroller MCU - 48-Z8F4822AR020SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 48KB 3.3V Embedded Microcontroller MCU
48-Z8F4822AR020SG
8-bit 48KB 3.3V Embedded Microcontroller MCU 48-Z8F4822AR020SG
MCU 8-bit eZ8 CISC 48KB Flash 3.3V 64-Pin LQFP Product overview: Z8F4822AR020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-Z8F4822AR020SG can be used for catalog matching and distributor lookup.

MCU 8-bit eZ8 CISC 48KB Flash 3.3V 64-Pin LQFP Product overview: Z8F4822AR020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-Z8F4822AR020SG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F4822AR020SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F4822AR020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F4822AR020SG
IC MCU 8BIT 48KB FLASH 64LQFP

IC MCU 8BIT 48KB FLASH 64LQFP

Supplier's Site
IC MCU 8BIT 48KB FLASH 64LQFP - 899-Z8F4822AR020SG - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 48KB FLASH 64LQFP
899-Z8F4822AR020SG
IC MCU 8BIT 48KB FLASH 64LQFP 899-Z8F4822AR020SG
IC MCU 8BIT 48KB FLASH 64LQFP

IC MCU 8BIT 48KB FLASH 64LQFP

Supplier's Site
Microcontrollers - Z8F4822AR020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F4822AR020SG
Microcontrollers Z8F4822AR020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F4822AR020SG
8-bit Microcontrollers - MCU Z8F4822AR020SG
8-bit Microcontrollers - MCU 48K FLASH ENHANCED 4K RAM 2 UARTS

8-bit Microcontrollers - MCU 48K FLASH ENHANCED 4K RAM 2 UARTS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 057944-Z8F4822AR020SG 269-4271-ND 48-Z8F4822AR020SG Z8F4822AR020SG 899-Z8F4822AR020SG Z8F4822AR020SG Z8F4822AR020SG
Product Name Embedded - Embedded - Microcontrollers - Z8F4822AR020SG Microcontrollers 8-bit 48KB 3.3V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 48KB FLASH 64LQFP Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 48 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details