The 1028763-Z8F0430HH020
Win Source Part Number: 1028763-Z8F0430HH020
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Encore!®
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Standard Package: 67
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Alternative Parts (Cross-Reference): PIC16LF1507-I/SS; PIC16LF1507-E/SS; PIC16LF1507T-I/SS; CY8C24223A-24PVXI; CY8C21323-24PVXI;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Other Names: 269-4612-5
Base Product Number: Z8F0430
Product Status: Obsolete
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
IC MCU 8BIT 4KB FLASH 20SSOP
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
IC MCU 8BIT 4KB FLASH 20SSOP
8-bit Microcontrollers - MCU 4K ADC NVDS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1028763-Z8F0430HH020SG | 269-4612-5-ND | Z8F0430HH020SG | Z8F0430HH020SG | Z8F0430HH020SG | Z8F0430HH020SG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 4 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | 2.7 to 3.6 volts |