Zilog Embedded - Embedded - Microcontrollers - Z86E4016VSG Z86E4016VSG

Description
Manufacturer: Zilog Win Source Part Number: 904220-Z86E4016VSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 16MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Family Name: Z86E4016 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3976, Z86E4016VSG-ND
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904220-Z86E4016VSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 16MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Family Name: Z86E4016 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3976, Z86E4016VSG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E4016VSG - 904220-Z86E4016VSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E4016VSG
904220-Z86E4016VSG
Embedded - Embedded - Microcontrollers - Z86E4016VSG 904220-Z86E4016VSG
Manufacturer: Zilog Win Source Part Number: 904220-Z86E4016VSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 16MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Family Name: Z86E4016 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3976, Z86E4016VSG-ND

Manufacturer: Zilog
Win Source Part Number: 904220-Z86E4016VSG
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
Core Processor: Z8
Speed: 16MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Family Name: Z86E4016
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-3976, Z86E4016VSG-ND

Buy Now Datasheet
Microcontrollers - 269-3976-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3976-ND
Microcontrollers 269-3976-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E4016VSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E4016VSG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E4016VSG
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site
Microcontrollers - Z86E4016VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E4016VSG
Microcontrollers Z86E4016VSG
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E4016VSG
8-bit Microcontrollers - MCU Z86E4016VSG
8-bit Microcontrollers - MCU Z8 4K OTP 16MHz

8-bit Microcontrollers - MCU Z8 4K OTP 16MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 904220-Z86E4016VSG 269-3976-ND Z86E4016VSG Z86E4016VSG Z86E4016VSG
Product Name Embedded - Embedded - Microcontrollers - Z86E4016VSG Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 0.2360 KB 236 KB 0.2360 KB
ROM Type OTP; OTP OTP OTP; OTP
Supply Voltage 3.5 to 5.5 volts 3.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details