Zilog Embedded - Embedded - Microcontrollers - Z86C9116PSC Z86C9116PSC

Description
Manufacturer: Zilog Win Source Part Number: 800265-Z86C9116PSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 16MHz Package: 40-DIP (0.620", 15.75mm) Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z86C91 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SST89V554-25-I-PI; SST89V554-25-C-PI; SST89V564-25-I-PI; SAB-C501G-LP; Introduction Date: May 10, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800265-Z86C9116PSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 16MHz Package: 40-DIP (0.620", 15.75mm) Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z86C91 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SST89V554-25-I-PI; SST89V554-25-C-PI; SST89V564-25-I-PI; SAB-C501G-LP; Introduction Date: May 10, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86C9116PSC - 800265-Z86C9116PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86C9116PSC
800265-Z86C9116PSC
Embedded - Embedded - Microcontrollers - Z86C9116PSC 800265-Z86C9116PSC
Manufacturer: Zilog Win Source Part Number: 800265-Z86C9116PSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 16MHz Package: 40-DIP (0.620", 15.75mm) Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z86C91 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SST89V554-25-I-PI; SST89V554-25-C-PI; SST89V564-25-I-PI; SAB-C501G-LP; Introduction Date: May 10, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 800265-Z86C9116PSC
Series: Z8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 16MHz
Package: 40-DIP (0.620", 15.75mm)
Core Size: 8-Bit
Connectivity: UART/USART
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 236 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: Z86C91
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SST89V554-25-I-PI; SST89V554-25-C-PI; SST89V564-25-I-PI; SAB-C501G-LP;
Introduction Date: May 10, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Microcontrollers - Z86C9116PSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z86C9116PSC-ND
Microcontrollers Z86C9116PSC-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86C9116PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86C9116PSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86C9116PSC
IC MCU 8BIT ROMLESS 40DIP

IC MCU 8BIT ROMLESS 40DIP

Supplier's Site
Microcontrollers - Z86C9116PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86C9116PSC
Microcontrollers Z86C9116PSC
Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800265-Z86C9116PSC Z86C9116PSC-ND Z86C9116PSC Z86C9116PSC
Product Name Embedded - Embedded - Microcontrollers - Z86C9116PSC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2360 KB 0.2360 KB 236 KB 0.2360 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers