Zilog Embedded - Embedded - Microcontrollers - ZGP323HAH2832C ZGP323HAH2832C

Description
Manufacturer: Zilog Win Source Part Number: 800325-ZGP323HAH2832 C Series: Z8 GP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: Z8 Speed: 8MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: HLVD, POR, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 237 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ZGP323HAH2832 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8F083AHJ020SG; Z8F083AHJ020EG; Z8F043AHJ020EG; ZGR323LAH2816G; Introduction Date: May 23, 2006 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800325-ZGP323HAH2832 C Series: Z8 GP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: Z8 Speed: 8MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: HLVD, POR, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 237 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ZGP323HAH2832 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8F083AHJ020SG; Z8F083AHJ020EG; Z8F043AHJ020EG; ZGR323LAH2816G; Introduction Date: May 23, 2006 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ZGP323HAH2832C - 800325-ZGP323HAH2832C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ZGP323HAH2832C
800325-ZGP323HAH2832C
Embedded - Embedded - Microcontrollers - ZGP323HAH2832C 800325-ZGP323HAH2832C
Manufacturer: Zilog Win Source Part Number: 800325-ZGP323HAH2832 C Series: Z8 GP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: Z8 Speed: 8MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: HLVD, POR, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 237 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ZGP323HAH2832 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8F083AHJ020SG; Z8F083AHJ020EG; Z8F043AHJ020EG; ZGR323LAH2816G; Introduction Date: May 23, 2006 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 800325-ZGP323HAH2832C
Series: Z8 GP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: Z8
Speed: 8MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: HLVD, POR, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 237 x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ZGP323HAH2832
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): Z8F083AHJ020SG; Z8F083AHJ020EG; Z8F043AHJ020EG; ZGR323LAH2816G;
Introduction Date: May 23, 2006
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ZGP323HAH2832C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323HAH2832C
Microcontrollers ZGP323HAH2832C
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800325-ZGP323HAH2832C ZGP323HAH2832C
Product Name Embedded - Embedded - Microcontrollers - ZGP323HAH2832C Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 32 KB 0.2370 KB
ROM Type OTP; One Time Programmable(OTP)
Supply Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products