Zilog Microcontrollers Z86E0208SSC1925

Description
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1014-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1014-ND
Microcontrollers 269-1014-ND
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E0208SSC1925 - 1119887-Z86E0208SSC1925 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0208SSC1925
1119887-Z86E0208SSC1925
Embedded - Embedded - Microcontrollers - Z86E0208SSC1925 1119887-Z86E0208SSC1925
Manufacturer: Zilog Win Source Part Number: 1119887-Z86E0208SSC1 925 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 61 x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Zilog
Win Source Part Number: 1119887-Z86E0208SSC1925
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 14
Program Memory Size: 512B (512 x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 18-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 61 x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Microcontrollers - Z86E0208SSC1925 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0208SSC1925
Microcontrollers Z86E0208SSC1925
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1014-ND 1119887-Z86E0208SSC1925 Z86E0208SSC1925
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E0208SSC1925 Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
RAM 0.0610 KB 0.5120 KB 0.0610 KB
ROM 0.5120 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details