Zilog 8-bit 64KB 3.3V Embedded Microcontroller MCU Z8F6421AN020SG

Description
MCU 8-bit eZ8 CISC 64KB Flash 3.3V 44-Pin LQFP Product overview: Z8F6421AN020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F6421AN020SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 8-bit eZ8 CISC 64KB Flash 3.3V 44-Pin LQFP Product overview: Z8F6421AN020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F6421AN020SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 64KB 3.3V Embedded Microcontroller MCU - 685-Z8F6421AN020SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 64KB 3.3V Embedded Microcontroller MCU
685-Z8F6421AN020SG
8-bit 64KB 3.3V Embedded Microcontroller MCU 685-Z8F6421AN020SG
MCU 8-bit eZ8 CISC 64KB Flash 3.3V 44-Pin LQFP Product overview: Z8F6421AN020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F6421AN020SG can be used for catalog matching and distributor lookup.

MCU 8-bit eZ8 CISC 64KB Flash 3.3V 44-Pin LQFP Product overview: Z8F6421AN020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F6421AN020SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 269-4277-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4277-ND
Microcontrollers 269-4277-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 6600836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6600836
Microcontrollers 6600836
64K Flash Enhanced Z8 ENCORE XP w/4K RAM

64K Flash Enhanced Z8 ENCORE XP w/4K RAM

Supplier's Site
Microcontrollers - 1698335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1698335
Microcontrollers 1698335
64K Flash Enhanced Z8 ENCORE XP w/4K RAM

64K Flash Enhanced Z8 ENCORE XP w/4K RAM

Supplier's Site
Embedded - Embedded - Microcontrollers - Z8F6421AN020SG - 057945-Z8F6421AN020SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F6421AN020SG
057945-Z8F6421AN020SG
Embedded - Embedded - Microcontrollers - Z8F6421AN020SG 057945-Z8F6421AN020SG
Manufacturer: Zilog Win Source Part Number: 057945-Z8F6421AN020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Zilog
Win Source Part Number: 057945-Z8F6421AN020SG
Packaging: Tray
Core Processor: eZ8
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F6421AN020SG
8-bit Microcontrollers - MCU Z8F6421AN020SG
8-bit Microcontrollers - MCU 64K FLASH ENHANCED 4K RAM 2 UARTS

8-bit Microcontrollers - MCU 64K FLASH ENHANCED 4K RAM 2 UARTS

Buy Now Datasheet
Microcontrollers - Z8F6421AN020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F6421AN020SG
Microcontrollers Z8F6421AN020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - Z8F6421AN020SG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
Z8F6421AN020SG
Microcontrollers Z8F6421AN020SG
IC MCU 8BIT 64KB FLASH 44QFP

IC MCU 8BIT 64KB FLASH 44QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F6421AN020SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F6421AN020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F6421AN020SG
IC MCU 8BIT 64KB FLASH 44QFP

IC MCU 8BIT 64KB FLASH 44QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-Z8F6421AN020SG 269-4277-ND 6600836 057945-Z8F6421AN020SG Z8F6421AN020SG Z8F6421AN020SG Z8F6421AN020SG Z8F6421AN020SG
Product Name 8-bit 64KB 3.3V Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - Z8F6421AN020SG 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers