Zilog Embedded - Embedded - Microcontrollers - Z86E0408SSC Z86E0408SSC

Description
Manufacturer: Zilog Win Source Part Number: 057931-Z86E0408SSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 125 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057931-Z86E0408SSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 125 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E0408SSC - 057931-Z86E0408SSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0408SSC
057931-Z86E0408SSC
Embedded - Embedded - Microcontrollers - Z86E0408SSC 057931-Z86E0408SSC
Manufacturer: Zilog Win Source Part Number: 057931-Z86E0408SSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 125 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 057931-Z86E0408SSC
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 14
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 18-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 125 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 057931-Z86E0408SSC
Product Name Embedded - Embedded - Microcontrollers - Z86E0408SSC
Data Bus 8 Bit
Clock Speed 8 MHz
RAM 1 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8062AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details