Manufacturer: Zilog
Win Source Part Number: 057947-Z8FMC08100AKE
Packaging: Tray
Core Processor: eZ8
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 250
eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
8-bit Microcontrollers - MCU 8K Flash 512K RAM
IC MCU 8BIT 8KB FLASH 32LQFP
eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 057947-Z8FMC08100AKEG | 269-3815-ND | Z8FMC08100AKEG | Z8FMC08100AKEG | Z8FMC08100AKEG |
| Product Name | Embedded - Embedded - Microcontrollers - Z8FMC08100AKEG | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |