Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless
Manufacturer: Zilog
Win Source Part Number: 057929-Z86C9320PSG
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 24
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 40-DIP (0.620", 15.75mm)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 236 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10
IC MCU 8BIT ROMLESS 40DIP
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless
8-bit Microcontrollers - MCU 20MHz ROMLESS C93
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z86C9320PSG-ND | 057929-Z86C9320PSG | Z86C9320PSG | Z86C9320PSG | Z86C9320PSG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z86C9320PSG | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.2360 KB | 0.2360 KB | 236 KB | 0.2360 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |