Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
Manufacturer: Zilog
Win Source Part Number: 057932-Z86E2112PSC
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 40-DIP (0.620", 15.75mm)
Speed(Frequency): 12MHz
Part Core Size: 8-Bit
Data RAM Size: 236 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB OTP 40DIP
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z86E2112PSC-ND | 057932-Z86E2112PSC | Z86E2112PSC | Z86E2112PSC |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z86E2112PSC | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz |
| RAM | 0.2360 KB | 8 KB | 236 KB | 0.2360 KB |
| ROM | 8 KB | |||
| ROM Type | OTP | OTP; OTP | OTP; OTP |