Manufacturer: Zilog
Win Source Part Number: 800298-Z8F0430SH020S
Series: Encore!
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: Z8F0430
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST62T08CM6; ST62T20CM6; STM8S903F3M6V; STM8S903F3M6VTR;
Introduction Date: May 25, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 38
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
8-bit Microcontrollers - MCU 4K ADC NVDS
IC MCU 8BIT 4KB FLASH 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 800298-Z8F0430SH020SG | 269-4618-5-ND | Z8F0430SH020SG | Z8F0430SH020SG | Z8F0430SH020SG |
| Product Name | Embedded - Embedded - Microcontrollers - Z8F0430SH020SG | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 4 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts |