Zilog High-Performance 8-bit Embedded Microcontroller MCU Z8F082AHH020EG2156

Description
High-Performance 8-Bit Microcontrollers Product overview: Z8F082AHH020EG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F082AHH020EG21 56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-Performance 8-Bit Microcontrollers Product overview: Z8F082AHH020EG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F082AHH020EG21 56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance 8-bit Embedded Microcontroller MCU - 685-Z8F082AHH020EG2156 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance 8-bit Embedded Microcontroller MCU
685-Z8F082AHH020EG2156
High-Performance 8-bit Embedded Microcontroller MCU 685-Z8F082AHH020EG2156
High-Performance 8-Bit Microcontrollers Product overview: Z8F082AHH020EG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F082AHH020EG21 56 can be used for catalog matching and distributor lookup.

High-Performance 8-Bit Microcontrollers Product overview: Z8F082AHH020EG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F082AHH020EG2156 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 269-1002-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1002-ND
Microcontrollers 269-1002-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F082AHH020EG2156 - 904228-Z8F082AHH020EG2156 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F082AHH020EG2156
904228-Z8F082AHH020EG2156
Embedded - Embedded - Microcontrollers - Z8F082AHH020EG2156 904228-Z8F082AHH020EG2156
Manufacturer: Zilog Win Source Part Number: 904228-Z8F082AHH020E G2156 Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH Core Processor: eZ8 Speed: 20MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: Z8F082 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 67 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-1002, -269-1019-ND, -269-1002

Manufacturer: Zilog
Win Source Part Number: 904228-Z8F082AHH020EG2156
Series: Encore!® XP®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: Z8F082
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 67
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-1002, -269-1019-ND, -269-1002

Buy Now Datasheet
Microcontrollers - Z8F082AHH020EG2156 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
Z8F082AHH020EG2156
Microcontrollers Z8F082AHH020EG2156
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F082AHH020EG2156
8-bit Microcontrollers - MCU Z8F082AHH020EG2156
8-bit Microcontrollers - MCU 8K FLASH 1K RAM 7CH 10BIT A/D

8-bit Microcontrollers - MCU 8K FLASH 1K RAM 7CH 10BIT A/D

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F082AHH020EG2156 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F082AHH020EG2156
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F082AHH020EG2156
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site
Microcontrollers - Z8F082AHH020EG2156 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F082AHH020EG2156
Microcontrollers Z8F082AHH020EG2156
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-Z8F082AHH020EG2156 269-1002-ND 904228-Z8F082AHH020EG2156 Z8F082AHH020EG2156 Z8F082AHH020EG2156 Z8F082AHH020EG2156 Z8F082AHH020EG2156
Product Name High-Performance 8-bit Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - Z8F082AHH020EG2156 Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Supply Voltage ? to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Serial Interface UART UART; USART
Pin Count 20
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details