The Z8F0423PH005SG2156 is part of the Z8 Encore! XP® F0823 Series of microcontrollers from Quarktwin Technology Ltd. It features an 8-bit eZ8 CPU core operating at a speed of 5 MHz. The device includes up to 8 KB of Flash memory and 1 KB of register RAM, making it suitable for various embedded applications. This microcontroller supports up to 8 channels of 10-bit analog-to-digital conversion and includes two 16-bit timers that can generate PWM signals, as well as capture and compare capabilities. It also features a full-duplex UART with IrDA encoding and decoding capabilities, enhancing its communication options. The Z8F0423PH005SG2156 operates within a voltage range of 2.7 V to 3.6 V and is available in multiple package options, including 20-pin PDIP. It is designed for a standard temperature range of 0 °C to +70 °C, with an extended option available from -40 °C to +105 °C. The device incorporates a watchdog timer, an internal precision oscillator, and supports up to 18 vectored interrupts with configurable priorities, providing flexibility for various applications.
Manufacturer: Zilog
Win Source Part Number: 800292-Z8F0423PH005S
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 5MHz
Package: 20-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: Z8F0423PH
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): ST52T440I0B6; ST52T440I2B6; ST52E440I3M6; ST52T440I3B6;
Introduction Date: January 01, 2000
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 18
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH 20-PDIP
8-bit Microcontrollers - MCU 4K FLASH 1K RAM 7-CH 10-BIT ADC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH 20-PDIP
IC MCU 8BIT 4KB FLASH 20DIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 800292-Z8F0423PH005SG2156 | Z8F0423PH005SG2156-ND | Z8F0423PH005SG2156 | Z8F0423PH005SG2156 | Z8F0423PH005SG2156 |
| Product Name | Embedded - Embedded - Microcontrollers - Z8F0423PH005SG2156 | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | 5 MHz | |
| RAM | 4 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts |