Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP
Manufacturer: Zilog
Win Source Part Number: 1282795-Z86E0412SSC1
Packaging: Tube
Mounting Style: SMD
Core Processor: Z8
Speed: 12MHz
Peripherals: POR, WDT
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: Z86E04
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 14
Date RAM Size: 125 x 8
IC MCU 8BIT 1KB OTP 18SOIC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP
8-bit Microcontrollers - MCU Z8 1K OTP 12MHz
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-1099-ND | 1282795-Z86E0412SSC1866 | Z86E0412SSC1866 | Z86E0412SSC1866 | Z86E0412SSC1866 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z86E0412SSC1866 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | |
| RAM | 0.1250 KB | 1 KB | 125 KB | 0.1250 KB | |
| ROM | 1 KB | ||||
| ROM Type | OTP | OTP; OTP | OTP; OTP |