eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SSOP
Manufacturer: Zilog
Win Source Part Number: 939963-Z8F082AHJ020S
Series: Encore!® XP®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Family Name: Z8F082A
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4226, Z8F082AHJ020SG-ND
IC MCU 8BIT 8KB FLASH 28SSOP
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4226-ND | 939963-Z8F082AHJ020SG | Z8F082AHJ020SG | Z8F082AHJ020SG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z8F082AHJ020SG | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |
| Bits | Other; A/D 8x10b | |||
| RAM | 1 KB | 8 KB | 1 KB | 1 KB |
| ROM | 8 KB |