Zilog Microcontrollers Z88C0020VSC

Description
Z8 Z8® Super8 Microcontroller IC 8-Bit 20MHz ROMless
Request a Quote Datasheet
Description
Z8 Z8® Super8 Microcontroller IC 8-Bit 20MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z88C0020VSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z88C0020VSC-ND
Microcontrollers Z88C0020VSC-ND
Z8 Z8® Super8 Microcontroller IC 8-Bit 20MHz ROMless

Z8 Z8® Super8 Microcontroller IC 8-Bit 20MHz ROMless

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z88C0020VSC - 128473-Z88C0020VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z88C0020VSC
128473-Z88C0020VSC
Embedded - Embedded - Microcontrollers - Z88C0020VSC 128473-Z88C0020VSC
Manufacturer: Zilog Win Source Part Number: 128473-Z88C0020VSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 68-LCC (J-Lead) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 128473-Z88C0020VSC
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 68-LCC (J-Lead)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.75 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Microcontrollers - Z88C0020VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z88C0020VSC
Microcontrollers Z88C0020VSC
Z8 Z8® Super8 Microcontroller IC 8-Bit 20MHz ROMless

Z8 Z8® Super8 Microcontroller IC 8-Bit 20MHz ROMless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z88C0020VSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z88C0020VSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z88C0020VSC
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z88C0020VSC-ND 128473-Z88C0020VSC Z88C0020VSC Z88C0020VSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z88C0020VSC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 128 KB 128 KB 128 KB 128 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers