Zilog Embedded - Embedded - Microcontrollers - Z86E0308SSC Z86E0308SSC

Description
Manufacturer: Zilog Win Source Part Number: 904214-Z86E0308SSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP Core Processor: Z8 Speed: 8MHz Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: Z86E0308 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-1084, 269-1084-ND
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904214-Z86E0308SSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP Core Processor: Z8 Speed: 8MHz Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: Z86E0308 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-1084, 269-1084-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E0308SSC - 904214-Z86E0308SSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0308SSC
904214-Z86E0308SSC
Embedded - Embedded - Microcontrollers - Z86E0308SSC 904214-Z86E0308SSC
Manufacturer: Zilog Win Source Part Number: 904214-Z86E0308SSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP Core Processor: Z8 Speed: 8MHz Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: Z86E0308 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-1084, 269-1084-ND

Manufacturer: Zilog
Win Source Part Number: 904214-Z86E0308SSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP
Core Processor: Z8
Speed: 8MHz
Package: Tube
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 512B (512 x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: Z86E0308
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-1084, 269-1084-ND

Buy Now Datasheet
Microcontrollers - Z86E0308SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0308SSC
Microcontrollers Z86E0308SSC
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 904214-Z86E0308SSC Z86E0308SSC
Product Name Embedded - Embedded - Microcontrollers - Z86E0308SSC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 0.5120 KB 0.0600 KB
ROM Type OTP; OTP
Supply Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers