Zilog Embedded - Embedded - Microcontrollers - Z86C9320VSC00TR Z86C9320VSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 939936-Z86C9320VSC00 TR Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 20MHz - ROMless Core Processor: Z8 Speed: 20MHz Package: 44-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Number of I/O: 24 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: Z86C93 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939936-Z86C9320VSC00 TR Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 20MHz - ROMless Core Processor: Z8 Speed: 20MHz Package: 44-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Number of I/O: 24 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: Z86C93 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86C9320VSC00TR - 939936-Z86C9320VSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86C9320VSC00TR
939936-Z86C9320VSC00TR
Embedded - Embedded - Microcontrollers - Z86C9320VSC00TR 939936-Z86C9320VSC00TR
Manufacturer: Zilog Win Source Part Number: 939936-Z86C9320VSC00 TR Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 20MHz - ROMless Core Processor: Z8 Speed: 20MHz Package: 44-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Number of I/O: 24 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: Z86C93 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939936-Z86C9320VSC00TR
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 20MHz - ROMless
Core Processor: Z8
Speed: 20MHz
Package: 44-LCC (J-Lead)
Package: Reel - TR
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Number of I/O: 24
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: Z86C93
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - Z86C9320VSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86C9320VSC00TR
Microcontrollers Z86C9320VSC00TR
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 939936-Z86C9320VSC00TR Z86C9320VSC00TR
Product Name Embedded - Embedded - Microcontrollers - Z86C9320VSC00TR Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz
ROM Type ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts
I/O Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details