Zilog Embedded - Embedded - Microcontrollers - Z86E6116PSG Z86E6116PSG

Description
Manufacturer: Zilog Win Source Part Number: 214680-Z86E6116PSG Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 40-DIP (0.620", 15.75mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 214680-Z86E6116PSG Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 40-DIP (0.620", 15.75mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E6116PSG - 214680-Z86E6116PSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E6116PSG
214680-Z86E6116PSG
Embedded - Embedded - Microcontrollers - Z86E6116PSG 214680-Z86E6116PSG
Manufacturer: Zilog Win Source Part Number: 214680-Z86E6116PSG Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 40-DIP (0.620", 15.75mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 214680-Z86E6116PSG
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 40-DIP (0.620", 15.75mm)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 236 x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Microcontrollers - Z86E6116PSG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z86E6116PSG-ND
Microcontrollers Z86E6116PSG-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E6116PSG
8-bit Microcontrollers - MCU Z86E6116PSG
8-bit Microcontrollers - MCU 16K OTP 16MHz W/UART

8-bit Microcontrollers - MCU 16K OTP 16MHz W/UART

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E6116PSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E6116PSG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E6116PSG
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site
Microcontrollers - Z86E6116PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E6116PSG
Microcontrollers Z86E6116PSG
Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 214680-Z86E6116PSG Z86E6116PSG-ND Z86E6116PSG Z86E6116PSG Z86E6116PSG
Product Name Embedded - Embedded - Microcontrollers - Z86E6116PSG Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 0.2360 KB 236 KB 0.2360 KB
ROM Type OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers