Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP
Manufacturer: Zilog
Win Source Part Number: 138044-Z86E0812SSC18
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 14
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 18-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 125 x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 40
IC MCU 8BIT 2KB OTP 18SOIC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-1029-ND | 138044-Z86E0812SSC1866 | Z86E0812SSC1866 | Z86E0812SSC1866 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z86E0812SSC1866 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz |
| RAM | 0.1250 KB | 2 KB | 125 KB | 0.1250 KB |
| ROM | 2 KB | |||
| ROM Type | OTP | OTP; OTP | OTP; OTP |