Zilog Embedded - Embedded - Microcontrollers - ZGP323LSH2032C ZGP323LSH2032C

Description
Manufacturer: Zilog Win Source Part Number: 814153-ZGP323LSH2032 C Packaging: Tube Mounting Style: SMD Core Processor: Z8 Speed: 8MHz Core Size: 8-Bit Peripherals: HLVD, POR, WDT Number of I/O: 16 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP RAM Size: 237 x 8 Oscillator Type: Internal Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 67 MSL Level: 1 (Unlimited) Part Number Series: ZGP323L Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 814153-ZGP323LSH2032 C Packaging: Tube Mounting Style: SMD Core Processor: Z8 Speed: 8MHz Core Size: 8-Bit Peripherals: HLVD, POR, WDT Number of I/O: 16 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP RAM Size: 237 x 8 Oscillator Type: Internal Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 67 MSL Level: 1 (Unlimited) Part Number Series: ZGP323L Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ZGP323LSH2032C - 814153-ZGP323LSH2032C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ZGP323LSH2032C
814153-ZGP323LSH2032C
Embedded - Embedded - Microcontrollers - ZGP323LSH2032C 814153-ZGP323LSH2032C
Manufacturer: Zilog Win Source Part Number: 814153-ZGP323LSH2032 C Packaging: Tube Mounting Style: SMD Core Processor: Z8 Speed: 8MHz Core Size: 8-Bit Peripherals: HLVD, POR, WDT Number of I/O: 16 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP RAM Size: 237 x 8 Oscillator Type: Internal Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 67 MSL Level: 1 (Unlimited) Part Number Series: ZGP323L Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: Zilog
Win Source Part Number: 814153-ZGP323LSH2032C
Packaging: Tube
Mounting Style: SMD
Core Processor: Z8
Speed: 8MHz
Core Size: 8-Bit
Peripherals: HLVD, POR, WDT
Number of I/O: 16
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
RAM Size: 237 x 8
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 67
MSL Level: 1 (Unlimited)
Part Number Series: ZGP323L
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now
Microcontrollers - ZGP323LSH2032C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323LSH2032C
Microcontrollers ZGP323LSH2032C
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 814153-ZGP323LSH2032C ZGP323LSH2032C
Product Name Embedded - Embedded - Microcontrollers - ZGP323LSH2032C Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 32 KB 0.2370 KB
ROM Type OTP; OTP
Supply Voltage 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C02235000 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details