Zilog Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F0223SJ005EG

Description
Win Source Part Number: 1179972-Z8F0223SJ005 EG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 5MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: 269-4082,Z8F0223SJ00 5EG-ND Base Product Number: Z8F0223 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1179972-Z8F0223SJ005 EG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 5MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: 269-4082,Z8F0223SJ00 5EG-ND Base Product Number: Z8F0223 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1179972-Z8F0223SJ005EG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1179972-Z8F0223SJ005EG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1179972-Z8F0223SJ005EG
Win Source Part Number: 1179972-Z8F0223SJ005 EG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 5MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: 269-4082,Z8F0223SJ00 5EG-ND Base Product Number: Z8F0223 Product Status: Obsolete

Win Source Part Number: 1179972-Z8F0223SJ005EG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Encore!® XP®
Core Processor: eZ8
Speed: 5MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Other Names: 269-4082,Z8F0223SJ005EG-ND
Base Product Number: Z8F0223
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - Z8F0223SJ005EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0223SJ005EG
Microcontrollers Z8F0223SJ005EG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1179972-Z8F0223SJ005EG Z8F0223SJ005EG
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 5 MHz 5 MHz
RAM 2 KB 0.5120 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7737AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers